The SQ-SEN-200-ITR appears to be a surface mount current sense resistor. Current sense resistors are used to measure current flow in a circuit by measuring the voltage drop across the resistor. The resistance value is low, allowing for minimal impact on the circuit's performance while still providing a measurable voltage signal proportional to the current.
Applications
- Power supplies
- Motor control circuits
- Battery management systems
- Inverters
- Overcurrent protection circuits
Features
- Surface Mount Device (SMD) for easy PCB assembly
- Low resistance value to minimize power loss
- High precision resistance tolerance for accurate current measurement
- Small physical size
- RoHS Compliant
Benefits
- Accurate current monitoring for efficient power management
- Reduced power loss in current sensing applications
- Simplified circuit design and assembly
- Enhanced system reliability through overcurrent protection
- Compact solution for space-constrained applications
Technical Specifications (General - may vary based on manufacturer)
While specific technical specifications require manufacturer datasheets, typical characteristics include:
- Resistance Value: Very Low (e.g., milliohms)
- Tolerance: 1% or 5%
- Power Rating: (e.g., 0.25W, 0.5W, 1W) - depends on size and construction
- Temperature Coefficient of Resistance (TCR): Low TCR for stable performance over temperature
- Operating Temperature Range: -55°C to +155°C (typical)