EN
  • EN
  • DE

SMW3W5RJ

Part No SMW3W5RJ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 329983-SMW3W5RJ
Ultra Librarian 3D Model Ultra Librarian SMW3W5RJ CAD Model

Description

The SMW3W5RJ is a surface mount wirewound resistor. Wirewound resistors are a type of resistor that is made by winding a thin wire around a ceramic core. They are known for their high precision, high stability, and high power handling capabilities. In this designation, 'SMW' denotes the product series, '3W' indicates a power rating of 3 watts, '5R' signifies a resistance value of 5 ohms, and 'J' signifies a tolerance of ±5%.

Applications

      
  • Current Sensing: Precisely measures current flow in circuits.
  •   
  • Power Dissipation: Dissipates electrical power as heat in a controlled manner.
  •   
  • Voltage Division: Divides voltage in circuits for accurate signal conditioning.
  •   
  • Load Resistors: Provides a known load for testing and calibration.
  •   
  • High-Power Circuits: Functions in circuits requiring high power handling capabilities.

Features

      
  • Wirewound Construction: Provides high precision and stability.
  •   
  • Surface Mount Design: Facilitates automated assembly and compact circuit layouts.
  •   
  • 3W Power Rating: Handles up to 3 watts of power without overheating.
  •   
  • 5 Ohm Resistance: Offers a specific resistance value for circuit applications.
  •   
  • ±5% Tolerance: Indicates the acceptable variation in the resistance value.

Benefits

      
  • Accurate Current Measurement: Enables precise measurement of current in electronic circuits.
  •   
  • Efficient Power Dissipation: Effectively dissipates heat while maintaining stable resistance.
  •   
  • Precise Voltage Division: Allows for accurate voltage division for signal conditioning.
  •   
  • Robust Performance: Withstands high power levels without degrading in performance.
  •   
  • Easy Assembly: Surface mount design simplifies automated manufacturing processes.

Additional Details

The SMW3W5RJ resistor’s wirewound construction ensures precise resistance and stable operation over a wide temperature range. The resistance wire is typically made of a material such as nichrome or a similar alloy, which provides the desired resistance value and temperature coefficient. The surface mount design allows for easy placement and soldering onto printed circuit boards (PCBs). The power rating indicates the maximum power that the resistor can dissipate continuously without exceeding its temperature limits. It is crucial to ensure that the power dissipated by the resistor in the application does not exceed its rated power to prevent overheating and potential failure. The tolerance indicates the allowable deviation from the nominal resistance value. A lower tolerance value signifies higher precision. Datasheets usually provide information on derating curves (power rating vs. temperature). It's essential to consult the datasheet for specific operating conditions and design guidelines.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess