EN
  • EN
  • DE

SIT1602AI-23-33E-25.000000T

Part No SIT1602AI-23-33E-25.000000T
Manufacturer Others
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 324294-SIT1602AI-23-33E-25.000000T
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-23-33E-25.000000T CAD Model

Description

The SIT1602AI-23-33E-25.000000T is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator is known for its high stability, low power consumption, and small size, making it suitable for various applications requiring precise timing signals.

Applications:

  • Clock Sources: Provides clock signals for microcontrollers, microprocessors, and other digital circuits.
  • Real-Time Clocks (RTC): Used in RTC applications where accurate timekeeping is essential.
  • Communication Systems: Employed in communication systems such as Ethernet, USB, and wireless modules.
  • Industrial Control: Used in industrial control systems for precise timing and synchronization.
  • Consumer Electronics: Found in consumer electronics devices such as smartphones, tablets, and wearables.

Features:

  • MEMS Technology: Utilizes MEMS resonator for high stability and reliability.
  • 25.000000 MHz Frequency: Operates at a frequency of 25 MHz.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Size: Compact package allows for space-saving designs.
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • High Stability: Provides a stable and accurate clock signal.
  • Low Power: Reduces power consumption in battery-powered applications.
  • Small Footprint: Saves valuable board space.
  • Reliable Operation: Ensures reliable operation over a wide range of conditions.
  • Easy to Use: Simple to integrate into electronic circuits.

The SIT1602AI-23-33E-25.000000T MEMS oscillator is a high-performance timing solution suitable for a wide range of applications. Its stability, low power consumption, and small size make it ideal for use in various electronic devices requiring precise and reliable timing signals.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess