EN
  • EN
  • DE

SGUGCA8.192

Part No SGUGCA8.192
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 320479-SGUGCA8.192
Ultra Librarian 3D Model Ultra Librarian SGUGCA8.192 CAD Model

Description

The SGUGCA8.192 is a crystal oscillator, a crucial component for generating a precise and stable 8.192 MHz clock signal in various electronic devices. Crystal oscillators are widely used for timing and synchronization in applications ranging from embedded systems to communication equipment.

Applications

  • Real-Time Clocks (RTCs)
  • Microcontrollers
  • Communication Devices
  • Audio Equipment
  • Data Acquisition Systems

Features

  • Frequency: 8.192 MHz (Precise clock frequency)
  • Package: Commonly a surface-mount package (Specific package dimensions will be detailed in the datasheet)
  • Frequency Stability: High stability over temperature and voltage variations.
  • Output Waveform: Typically CMOS or LVCMOS compatible.
  • Low Jitter: Minimal phase noise for accurate timing.

Benefits

  • Accurate Timing: Provides a precise 8.192 MHz clock signal.
  • Stable Frequency: Maintains frequency accuracy over a wide range of operating conditions.
  • Low Noise: Minimizes phase noise and jitter.
  • Compact Size: Available in small surface-mount packages.
  • Reliable Performance: Ensures consistent timing in critical applications.

Additional Details

The SGUGCA8.192 crystal oscillator provides a stable clock signal at a frequency of 8.192 MHz. This particular frequency is often utilized in applications requiring specific timing references, such as real-time clocks or certain communication protocols. Crystal oscillators function based on the piezoelectric effect of quartz crystals, where mechanical stress generates an electrical charge and vice versa, resulting in a stable oscillation at the crystal's resonant frequency. Key parameters to consider include frequency tolerance, frequency stability (ppm), load capacitance, and operating voltage. The load capacitance influences the oscillator's frequency and stability and is specified in the datasheet. Typical supply voltages are 3.3V or 5V. The operating temperature range affects frequency stability and is also found in the datasheet. Output waveform characteristics, such as rise and fall times, are also crucial for compatibility with other components. The oscillator's datasheet will provide further details on the manufacturer, package type, specific stability characteristics (ppm), and operating temperature range.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess