The SFF12N60 is a high-voltage N-channel MOSFET designed for switching applications. It is suitable for use in power supplies, inverters, and other power electronics circuits where efficiency and reliability are important. This MOSFET is characterized by its high blocking voltage and fast switching speed.
Applications:
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- Inverters for solar power systems
- Motor drives
Features:
- High voltage (600V) capability
- Low on-resistance (RDS(on)) minimizes conduction losses
- Fast switching speed for reduced switching losses
- Avalanche rated for improved ruggedness
- Simple drive requirements
Benefits:
- Increased efficiency in power conversion
- Lower operating temperature
- Improved system reliability
- Reduced size and weight of power supplies
- Cost-effective solution for power switching
Additional Details:
The SFF12N60 typically has a drain-source voltage (VDS) of 600V, and a continuous drain current (ID) around 12A at 25°C. It is commonly packaged in TO-220. The gate threshold voltage (VGS(th)) is in the range of 2V to 4V. This MOSFET also features a low gate charge, contributing to its high-speed switching capability.