EN
  • EN
  • DE

SDURF1030CT-G

Part No SDURF1030CT-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 317935-SDURF1030CT-G
Ultra Librarian 3D Model Ultra Librarian SDURF1030CT-G CAD Model

Description

The SDURF1030CT-G is a ultrafast recovery rectifier. Ultrafast recovery rectifiers are designed to switch very quickly from a conducting to a non-conducting state, making them suitable for high-frequency applications. The '1030' likely indicates voltage and current ratings: 10A and 300V. The suffix '-G' often denotes compliance with RoHS (Restriction of Hazardous Substances) standards.

Applications

  • Switch-Mode Power Supplies (SMPS): As output rectifiers to improve efficiency and reduce switching losses.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to enhance power efficiency and reduce harmonic distortion.
  • DC-DC Converters: In various DC-DC converter topologies for efficient rectification and voltage conversion.
  • Motor Drives: Employed in motor drive circuits to provide fast and efficient commutation.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to ensure clean and reliable power delivery during outages.

Features

  • Ultrafast Recovery Time: Provides rapid switching from conducting to non-conducting state, reducing switching losses.
  • High Current Capability: Handles significant current loads, suitable for power applications.
  • High Voltage Rating: Withstands high reverse voltages, ensuring reliable operation.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • RoHS Compliance: Compliant with RoHS standards, reducing environmental impact.
  • High Surge Current Capability: Can withstand transient surge currents without damage.

Benefits

  • Improved Power Supply Efficiency: Reduces switching losses, leading to higher overall efficiency in power supplies.
  • Reduced EMI: Fast recovery characteristics minimize electromagnetic interference (EMI).
  • Enhanced System Reliability: High voltage and current ratings ensure robust and reliable operation.
  • Lower Operating Temperature: Low forward voltage drop reduces power dissipation and operating temperature.
  • Environmentally Friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The SDURF1030CT-G is typically packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. The 'CT' suffix usually indicates a common cathode configuration for dual diodes in a single package. The specific recovery time will vary depending on the operating conditions and temperature. Datasheets should be consulted for precise specifications, including maximum ratings, thermal resistance, and switching characteristics. It is important to follow the manufacturer's guidelines for proper heatsinking to ensure reliable operation at high currents.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess