Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 314374-SC100KT
Ultra Librarian 3D Model Ultra Librarian SC100KT CAD Model

Description

Looking for a reliable electronic component? Look no further than this product from Others.

  • Technical Support: Available upon request
  • Popularity: Not the most popular option
  • Supply and Demand: Balanced
  • Note: Purchase with caution

You May Also Be Interested in

Vishay
RES 1K OHM 3.75W 5% AXIAL
Need more? Email Us
ECAD model for CW02B1K000JE70
Vishay
RES 100 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MRS16000C1000FC100
Caddock Electronics Inc.
RES 0.5 OHM 1% 30W TO220
Lowest to $9.4135
ECAD model for MP930-0.50-1%
Caddock Electronics Inc.
RES 3 OHM 1% 100W TO247
Need more? Email Us
ECAD model for MP9100-3.00-1%
Yageo
RES 499K OHM 1% 1/4W AXIAL
Need more? Email Us
ECAD model for MFR-25FRF52-499K
Caddock Electronics Inc.
RES 30K OHM 1% 25W TO220
Lowest to $43.6849
ECAD model for MP925-30.0K-1%
Vishay
RES AXIAL
Lowest to $0.1977
ECAD model for VR37000002205JA100
Vishay
RES 120K OHM 0.6W 1% AXIAL
Lowest to $0.0731
ECAD model for MRS25000C1203FCT00
Yageo
Res Carbon Film 1M Ohm 5% 0.5W(1/2W) -1500ppm/°C to 0ppm/°C Conformal Coated AXL Tape and Box
Need more? Email Us
ECAD model for CFR50JT-52-1M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5141 $81.0282
4+ $33.2424 $132.9696
5+ $32.2036 $161.0180
7+ $31.1647 $218.1529
9+ $30.1259 $271.1331
12+ $27.0094 $324.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,660 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention