EN
  • EN
  • DE

PSMS12C-LF-Z

Part No PSMS12C-LF-Z
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 282016-PSMS12C-LF-Z
Ultra Librarian 3D Model Ultra Librarian PSMS12C-LF-Z CAD Model

Description

The PSMS12C-LF-Z is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients. It is manufactured by an unspecified manufacturer ('Others'). The 'PSMS12C' portion indicates a TVS diode with a standoff voltage around 12V, and 'LF' denotes a lead-free component, complying with RoHS standards. The 'Z' typically relates to packaging specifications.

Applications

  • Data Lines Protection: Protecting data lines in communication equipment, computers, and peripherals.
  • Microprocessor Protection: Safeguarding microprocessors and microcontrollers from ESD and transient voltages.
  • Industrial Control Systems: Providing transient voltage protection in industrial automation and control equipment.
  • Automotive Electronics: Protecting sensitive electronic components in automotive systems.
  • Power Supply Protection: Clamping voltage spikes in power supplies.

Features

  • Low Clamping Voltage: Effectively limits the voltage across protected components during transient events.
  • Fast Response Time: Rapidly clamps transient voltages to prevent damage.
  • Lead-Free Construction: Complies with RoHS standards for environmental friendliness.
  • Surface Mount Package: Enables efficient and automated PCB assembly.
  • High Surge Capability: Withstands high surge currents, providing robust protection.

Benefits

  • Enhanced System Reliability: Protects sensitive components from transient voltage damage, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment failures and downtime caused by transient events.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.
  • Compliance with Environmental Regulations: Ensures compliance with RoHS environmental standards.
  • Simplified Manufacturing: Surface mount package simplifies board assembly and reduces manufacturing costs.

Additional Details

The PSMS12C-LF-Z is commonly used in applications where protection against ESD, EFT, and lightning surges is critical. Refer to the manufacturer's datasheet for detailed electrical characteristics such as peak pulse power, clamping voltage, and capacitance. It's crucial to consult the datasheet for proper application and board layout recommendations to ensure optimal performance of the TVS diode.

You May Also Be Interested in

Others
Lowest to $0.3269
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess