EN
  • EN
  • DE

PS2251-50-F

Part No PS2251-50-F
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280755-PS2251-50-F
Ultra Librarian 3D Model Ultra Librarian PS2251-50-F CAD Model

Description

The PS2251-50-F functions as a USB 2.0 flash drive controller, similar to others in the PS2251 series. As the core component of a USB drive, it manages the communication between the USB interface and the NAND flash memory, handling data transfers, error correction, and wear leveling to ensure data reliability and device longevity.

The primary applications for the PS2251-50-F are:

  • USB Flash Drives: Serving as the central control unit, managing all data operations within the USB drive.
  • Portable USB Storage: Any removable USB storage device that utilizes NAND flash memory requires a controller like this.

Features

  • USB 2.0 Compliance: Supports USB 2.0 high-speed data transfer rates, ensuring compatibility with a broad range of devices.
  • NAND Flash Interface: Compatible with a wide variety of NAND flash memory types from different manufacturers.
  • Error Correction Code (ECC): Employs ECC algorithms to detect and correct data errors, preserving data integrity.
  • Wear Leveling: Distributes write operations evenly across the flash memory cells, preventing premature wear and tear and extending the device's lifespan.
  • Bad Block Management: Incorporates a system for identifying and managing bad blocks within the flash memory, guaranteeing data reliability and preventing data loss.

Benefits

  • Efficient Data Transfer: USB 2.0 enables reasonably fast data transfer speeds for most common storage tasks.
  • Data Preservation: ECC mechanisms ensure that data is stored and retrieved accurately, minimizing the risk of data corruption.
  • Long-Lasting Device: Wear leveling extends the operational life of the flash memory, improving the device's overall lifespan.
  • Consistent Storage: Bad block management ensures data reliability by preventing the use of faulty memory blocks.
  • Practical Storage Solution: Provides a balance of performance and cost for a variety of USB flash drive applications.

Without a specific datasheet for the PS2251-50-F, precise specifications remain elusive. However, controllers like this typically support multiple flash memory channels and storage capacities. They also frequently include security features like password protection and data encryption. It's highly likely that the PS2251-50-F incorporates these features as well, although confirmation requires further documentation.

You May Also Be Interested in

Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,179 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess