EN
  • EN
  • DE

PLC16V8-Q35FA

Part No PLC16V8-Q35FA
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 277370-PLC16V8-Q35FA
Ultra Librarian 3D Model Ultra Librarian PLC16V8-Q35FA CAD Model

Description

The PLC16V8-Q35FA is a Programmable Logic Controller (PLC) device, specifically a simple Programmable Logic Device (SPLD), likely manufactured by Lattice Semiconductor or a similar company, though identified here as "Others". This type of device allows users to implement custom logic functions by programming the internal architecture.

Applications

  • Glue Logic Replacement: Replacing discrete logic gates in older systems to reduce component count and improve reliability.
  • Address Decoding: Generating chip select signals for memory or peripheral devices in embedded systems.
  • State Machines: Implementing sequential logic circuits for controlling various processes.
  • Simple Peripheral Controllers: Managing basic functions such as timers, counters, or UARTs.
  • Educational Purposes: Used in digital logic and computer architecture courses to teach PLD programming and design.

Features

  • Programmable Logic Array: Allows users to define custom logic functions using Boolean equations or schematic entry.
  • Reprogrammable: Can be reprogrammed multiple times, allowing for design iterations and modifications.
  • Fast Propagation Delay: Offers quick response times for time-critical applications. The "35" in "Q35FA" typically indicates a propagation delay of 3.5ns.
  • Low Power Consumption: Suitable for battery-powered or energy-sensitive applications.
  • TTL Compatible Inputs/Outputs: Interoperates easily with standard TTL logic circuits.

Benefits

  • Design Flexibility: Allows for customization of logic functions to meet specific application requirements.
  • Reduced Board Space: Integrates multiple logic gates into a single package, saving PCB area.
  • Improved Reliability: Replaces discrete components, reducing the number of solder joints and potential failure points.
  • Faster Time-to-Market: Enables rapid prototyping and design changes.
  • Cost-Effective Solution: Can be more economical than using discrete logic components for complex designs.

Additional Details

The PLC16V8 is a commonly used PLD architecture, offering a balance of flexibility, performance, and cost. The "16" in the part number typically refers to the number of macrocells or output pins available on the device. The "V8" designates it as a versatile architecture with programmable output polarity and register options. The "Q" often indicates the package type, which could be a PLCC (Plastic Leaded Chip Carrier) or similar. The "FA" might represent a specific temperature range or processing option. Programmers typically use specialized software tools and hardware programmers to configure the device based on a design file (e.g., a JEDEC file). The Q35 version represents the faster speed grade of the PLC16V8 family, with a typical propagation delay of 3.5 nanoseconds.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess