EN
  • EN
  • DE

PJ7905CZ

Part No PJ7905CZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276744-PJ7905CZ
Ultra Librarian 3D Model Ultra Librarian PJ7905CZ CAD Model

Description

The PJ7905CZ is a three-terminal negative voltage regulator that provides a fixed -5V output. It's capable of delivering up to 1A of current, making it suitable for various applications requiring a negative voltage supply. The device features internal thermal overload protection, short-circuit current limiting, and output transistor safe area compensation, ensuring reliable operation and protection against potential damage.

Applications:

  • Negative voltage power supplies for operational amplifiers
  • Bipolar power supplies for analog circuits
  • Post regulation for switching power supplies requiring a negative rail
  • Data acquisition systems
  • Instrumentation equipment

Features:

  • Fixed -5V output voltage
  • Output current up to 1A
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe area compensation
  • Requires minimal external components for operation
  • TO-220 package for easy mounting and heat sinking

Benefits:

  • Simplified negative voltage power supply design: The fixed output voltage and integrated protection features reduce the complexity and component count needed for a stable negative voltage supply.
  • Enhanced system reliability: Thermal overload protection and short-circuit current limiting protect the regulator and connected circuits from damage due to overcurrent or excessive heat.
  • Cost-effective solution: The integration of multiple features and the minimal need for external components make it a cost-effective choice.
  • Stable and reliable -5V supply: Provides a consistent -5V output, crucial for the proper functioning of analog and mixed-signal circuits.
  • Easy to use: Simple three-terminal configuration simplifies integration into existing or new circuit designs.

Additional Details:

For stable operation, the PJ7905CZ typically requires input and output capacitors. The input capacitor helps filter out noise and voltage variations from the input, while the output capacitor contributes to the stability of the output voltage and improves transient response. The input voltage should be more negative than -5V (e.g., -8V to -12V). The device is commonly used in applications where a negative voltage rail is necessary, particularly for powering operational amplifiers or other analog circuitry requiring bipolar supplies. The TO-220 package is designed for efficient heat dissipation, allowing the regulator to deliver its rated current without overheating, provided it is properly heatsinked. The operating temperature range is typically from 0°C to +125°C.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess