EN
  • EN
  • DE

PJ1117CP-3.3V

Part No PJ1117CP-3.3V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276654-PJ1117CP-3.3V
Ultra Librarian 3D Model Ultra Librarian PJ1117CP-3.3V CAD Model

Description

The PJ1117CP-3.3V is a low dropout (LDO) linear voltage regulator designed to provide a stable 3.3V output. This device is part of the PJ1117 series, which is known for its simplicity and effectiveness in regulating voltage for various electronic applications. The 'CP' suffix usually indicates a specific package type, and the '3.3V' explicitly denotes the fixed output voltage. These regulators are essential components in ensuring a consistent and reliable power supply for sensitive electronic components.

Applications

      
  • Microcontroller Power: Powers microcontrollers in embedded systems, providing a stable 3.3V supply.
  •   
  • Post Regulation: Reduces ripple and noise in switching power supplies.
  •   
  • Battery-Powered Devices: Regulates voltage for consistent operation in devices powered by batteries.
  •   
  • Consumer Electronics: Provides stable power to components in TVs, DVD players, and other devices.
  •   
  • Industrial Control: Used in industrial control systems to power sensors and control circuits.

Features

      
  • Low Dropout Voltage: Operates with minimal difference between input and output voltages.
  •   
  • 3.3V Fixed Output: Provides a precise and consistent 3.3V output.
  •   
  • Short Circuit Protection: Protects against damage from short circuits.
  •   
  • Thermal Overload Protection: Shuts down the regulator if it overheats.
  •   
  • High Accuracy: Ensures precise voltage regulation for connected components.
  •   
  • Various Package Options: Available in different packages, affecting mounting and thermal characteristics.

Benefits

      
  • Stable Power Supply: Provides a reliable and consistent 3.3V power supply, vital for sensitive electronics.
  •   
  • Protection from Damage: Safeguards against short circuits and thermal overload, increasing system lifespan.
  •   
  • Simple to Use: Easily integrates into existing circuits with minimal external components.
  •   
  • Cost-Effective Solution: Offers an affordable voltage regulation option.
  •   
  • Compact Design: Package options suit different board layouts.
  •   
  • Increased System Reliability: Protects components from damage due to voltage fluctuations.

Additional Details

The PJ1117CP-3.3V typically requires input and output capacitors for stable operation. Consult the datasheet for recommended capacitor values and types. The dropout voltage specification is crucial to ensure the regulator functions correctly with the available input voltage. The regulator is a three-terminal device with input, output, and ground connections. Always refer to the official datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess