EN
  • EN
  • DE

PAL20X10ACNS

Part No PAL20X10ACNS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 267732-PAL20X10ACNS
Ultra Librarian 3D Model Ultra Librarian PAL20X10ACNS CAD Model

Description

The PAL20X10ACNS is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. The '20' indicates it typically has 20 input pins. 'X10' suggests a specific architecture within the PAL family, likely including XOR gates for increased flexibility. The 'ACNS' suffix likely specifies the package type or speed grade.

Applications:

  • Address decoders: Selecting specific memory locations or peripherals.
  • Data multiplexers: Routing data from multiple sources to a single destination.
  • Priority encoders: Determining the highest priority input in a set of inputs.
  • Error detection and correction: Implementing basic error detection and correction algorithms.
  • State machine controllers: Implementing complex sequential logic for system control.

Features:

  • Programmable AND array: Allows for implementing custom logic functions.
  • Fixed OR array: Combines the outputs of the AND array.
  • XOR gates: Provides increased flexibility in implementing logic functions, including arithmetic operations.
  • Multiple input/output pins: Accommodates complex logic designs.
  • TTL compatible: Operates with standard TTL logic levels for easy integration with other components.

Benefits:

  • Simplified circuit design: Replaces multiple discrete logic gates, reducing complexity and board space.
  • Increased design flexibility: Allows for easy modification and adaptation of logic functions.
  • Improved reliability: Reduces the number of interconnections, enhancing system reliability.
  • Faster design cycles: Simplifies the design process compared to discrete logic implementations.
  • Cost-effective solution: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.

Additional Details:

The PAL20X10ACNS is typically programmed using specialized hardware programmers. The presence of XOR gates allows for implementing more complex logic functions compared to standard PAL devices. Propagation delay is a crucial parameter, affecting the maximum operating frequency. Further details, such as supply voltage and operating temperature range, would be found in the device's datasheet. The package type is important for physical mounting and board layout.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess