EN
  • EN
  • DE

PAL14H4CJ

Part No PAL14H4CJ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267643-PAL14H4CJ
Ultra Librarian 3D Model Ultra Librarian PAL14H4CJ CAD Model

Description

The PAL14H4CJ is a Programmable Array Logic (PAL) device, a type of programmable logic device (PLD) used to implement custom logic functions. Specifically, the '14H4' designation typically means it has 14 inputs and 4 outputs with a specific architecture (H indicates a specific output configuration). PAL devices offer a flexible alternative to discrete logic gates, allowing designers to create complex digital circuits using a single integrated circuit.

Applications

  • Address Decoding: Used in memory systems to decode memory addresses and enable specific memory chips.
  • State Machines: Implements state transitions and control logic in sequential circuits.
  • Combinatorial Logic Circuits: Replaces multiple discrete logic gates in complex combinatorial functions.
  • Peripheral Device Control: Controls the operation of peripheral devices in embedded systems.
  • Data Encryption/Decryption: Can be configured to perform simple data encryption or decryption algorithms.

Features

  • Programmable Logic Array: Allows users to define custom logic functions by programming internal connections.
  • 14 Inputs and 4 Outputs: Provides a defined number of input and output pins for interfacing with other components.
  • High-Speed Operation: Offers relatively fast propagation delays for time-critical applications.
  • TTL Compatibility: Compatible with standard TTL logic levels for easy integration into existing circuits.
  • Low Power Consumption: Consumes a relatively low amount of power, suitable for battery-powered or energy-sensitive applications.
  • Security Fuse: A programmable fuse can be blown to prevent unauthorized reading or copying of the programmed logic.

Benefits

  • Design Flexibility: Enables designers to implement custom logic without resorting to full custom ASIC design.
  • Reduced Component Count: Replaces numerous discrete logic gates, simplifying board layout and reducing component costs.
  • Faster Time to Market: Accelerates the design and prototyping process compared to discrete logic designs.
  • Improved Reliability: Reduces the number of interconnections, improving overall system reliability.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing moderate complexity logic functions.

Additional Details

The PAL14H4CJ typically operates at a 5V supply voltage. It is programmed using a PAL programmer, which applies specific voltage patterns to the device to burn fuses and establish the desired logic connections. The programming process is irreversible; once programmed, the logic function is fixed. The device is commonly available in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) packages for easy integration into circuit boards.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess