Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 111034-DS0509C2
Ultra Librarian 3D Model Ultra Librarian DS0509C2 CAD Model

Description

Overview

The DS0509C2 oscillator is designed for environments requiring robust performance and high accuracy. Its design is perfectly suited for contemporary electronic demands.

Features and Benefits

  • High Accuracy: Delivers precise frequency accuracy, fitting for precision-oriented tasks.
  • Rugged Construction: Durable design ensures longevity even in challenging conditions.
  • Energy Efficient: Optimizes power consumption, promoting energy savings.

Applications

  • Military and aerospace
  • Scientific instrumentation
  • Medical devices

Additional Details

Known for its extraordinary accuracy and ruggedness, the DS0509C2 is particularly effective in demanding fields like aerospace and medical device manufacturing.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 125.1234M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 125.1234M-TCHSA0
Seiko Epson Corporation
XTAL OSC XO 115.2000MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 115.2000M-TJHPA0
Seiko Epson Corporation
SG-8101CG 40.6800M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 40.6800M-TCHSA0
Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
Seiko Epson Corporation
SG-8101CG 83.333333M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 83.333333M-TBGSA0
Seiko Epson Corporation
SG-8101CG 50.3267M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3267M-TCHPA0
Seiko Epson Corporation
SG-8101CG 162.7200M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 162.7200M-TCHPA0
Seiko Epson Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 22.5792M-TJHPA0
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention