Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 108733-DL1005C
Ultra Librarian 3D Model Ultra Librarian DL1005C CAD Model

Description

DL1005C - Compact and Efficient Electronic Diode

The DL1005C stands out with its efficiency and diminutive size, facilitating seamless integration across compact electrical assemblies.

Features:

  • Superior surface-mount technology
  • Lightweight and durable
  • Fast switching capability

Benefits:

  • Reduces space in electronic circuits
  • Ideal for lightweight devices
  • Quick response times for switching operations

Applications:

  • Pulse width modulation
  • Battery-powered devices
  • Mobile and wireless communications
  • LED lighting systems

You May Also Be Interested in

TT Electronics
LED ENG YELLOW LINEAR STRIP
Need more? Email Us
ECAD model for OVM12F3Y7
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
ECAD model for BXRV-DR-1830G-1000-A-13
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
ECAD model for BXRE-40G0800-D-73
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
ECAD model for OVM12F3W7
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
ECAD model for CXM-22-30-90-36-AC12-F3-3
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
ECAD model for CXM-22-27-80-54-AC30-F4-3
Cree Inc.
XLamp LED
Need more? Email Us
ECAD model for CXA1304-0000-000C00B227G
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-NB-PW-12M
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
ECAD model for L235-3080AHLGBAAC0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention