Products specifications Report Issue?

Product Status Obsolete
Type LED Engine
Color Yellow
Wavelength 590nm
Configuration Linear Light Strip, Plug and Play
Current - Test 42mA
Current - Max 42mA
Viewing Angle 120°
Size / Dimension 73.30mm L x 17.80mm W
Height 11.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1568582-OVM12F3Y7
Ultra Librarian 3D Model Ultra Librarian OVM12F3Y7 CAD Model

You May Also Be Interested in

Citizen
LED COB CL-L104 WHT RECT 5000K
Need more? Email Us
ECAD model for CL-L104-C3N-F
Cree Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB440F
JKL Components Corp.
LED ENG WM WHT LNR STRP 3100K 5M
Need more? Email Us
ECAD model for ZFS-245000WW
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 4000K
Need more? Email Us
ECAD model for CXM-22-40-80-54-AC40-F5-3
Bridgelux
LED COB VESTA WHITE SQUARE 4600K
Need more? Email Us
ECAD model for BXRV-TR-2765G-1KA0-A-23
Bridgelux
LED MOD EB SER WH LNR STRP 5000K
Need more? Email Us
ECAD model for BXEB-L1120Z-50E4000-C-B3
Cree Inc.
LED COB XLAMP COOL WHT SQU 5000K
Need more? Email Us
ECAD model for CXA1304-0000-000C00C450F
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CMA1303-0000-000N0U0A27G
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention