Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC04
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320828-24FC04-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC04-I/P CAD Model

Description

Product Overview: 24FC04-I/P from Microchip Technology

The 24FC04-I/P is a high-quality, 4 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. Designed for optimal data storage efficiency, this integrated circuit is a perfect fit for applications that require low-power and high-endurance data retention. It operates over a standard I²C compatible 2-wire serial interface which makes it easy to integrate into a wide range of electronic systems.

Key Features

  • Memory Capacity: 4 Kbits (512 x 8)
  • Interface: I²C (2-wire serial interface), supports 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) I²C protocol
  • Operating Voltage: 2.5V to 5.5V, accommodating a broad spectrum of applications from industrial to consumer electronics
  • Package: The 24FC04-I/P is available in a PDIP (Plastic Dual In-line Package) for easy insertion into standard socket or through-hole soldering
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions
  • Write Protect: Features a hardware write-protect pin for added data security
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of 200 years

Applications

The versatility of the 24FC04-I/P allows it to be used in a multitude of applications, including but not limited to:

  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards
  • Data storage devices
  • Portable devices

Why Choose the 24FC04-I/P?

With Microchip Technology's reputation for delivering high-quality, reliable components, the 24FC04-I/P stands out as an excellent choice for designers and engineers looking for a dependable non-volatile memory solution. Its ease of integration, coupled with its robust feature set, makes it an invaluable component for preserving critical data across a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention