EN
  • EN
  • DE

DC6688F2SBT

Part No DC6688F2SBT
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 106573-DC6688F2SBT
Ultra Librarian 3D Model Ultra Librarian DC6688F2SBT CAD Model

Description

DC6688F2SBT

The DC6688F2SBT is a robust and efficient DC-DC converter, designed to provide stable power output in a variety of electronic applications. Its compact design and high efficiency make it a versatile option for different project requirements.

  • Efficiency: Up to 95%
  • Input Voltage Range: 4.5V - 18V
  • Output Voltage Range: 0.8V - 6V

Applications/Projects:

  • Portable Electronics
  • Remote Sensors
  • Battery-Powered Devices
  • Telecommunications Equipment

Features and Benefits:

  • High Efficiency Operation: Minimizes energy loss and heat generation.
  • Compact Design: Ideal for space-constrained applications.
  • Wide Input Voltage Range: Suited for various power sources.

Additional Details:

The DC6688F2SBT is built with advanced thermal management features that ensure reliable performance even under high-load conditions. Its design is highly reliable, ensuring durability and longevity in extensive applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess