Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 97217-CS8819AG
Ultra Librarian 3D Model Ultra Librarian CS8819AG CAD Model

Description

CS8819AG Component Description

With a focus on advanced integration and enhanced capabilities, the CS8819AG component meets the demands of next-generation electronic systems.

Applications and Projects

  • Aerospace technology
  • Renewable energy solutions
  • Smart grid applications

Features and Benefits

  • High Performance: Optimized for maximal output and reliability.
  • Scalable Solutions: Easily adapts to growing system needs and complexities.
  • Environmentally Friendly: Constructed with sustainability in mind, offering eco-conscious energy use.

Additional Details

Tailored to support advanced electronic needs, the CS8819AG component embodies a synthesis of efficient design and sustainable operation, promoting innovation in technologically advanced fields.

You May Also Be Interested in

211
Platt Cases
211 BLOW MOLDED CASE
Lowest to $0.2232
ECAD model for 211
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD
TE Connectivity
ILM ASSY WITH COVER, WIDE, LGA20 / Connector ILM Assembly For LGA 2011 Connectors
Need more? Email Us
ECAD model for 2229339-2
TE Connectivity
EXT TOOL / Extraction Tool For Contacts, Size 8
Lowest to $7.2859
ECAD model for 0411-353-0805
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
Analog Devices Inc.
IC TX SGNL PROCESS QUAD 128-MQFP
Lowest to $48.7725
ECAD model for AD6622AS
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
ECAD model for KP-HSTTA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention