EN
  • EN
  • DE

CB714BF BO

Part No CB714BF BO
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 89538-CB714BF BO
Ultra Librarian 3D Model Ultra Librarian CB714BF BO CAD Model

Description

CB714BF BO - High-Efficiency Component

The CB714BF BO offers exceptional performance across various applications, making it a reliable choice for engineering professionals and hobbyists alike.

  • Applications/Projects:
    • Industrial Control Systems
    • Power Supply Units
    • Advanced Computing Systems
    • Home Automation Solutions
    • Battery Management Systems
  • Features and Benefits:
    • Premium Quality: Crafted from high-grade materials for peak performance.
    • Energy-Saving: Reduces power consumption without sacrificing output.
    • Flexible Functionality: Can be used in a variety of electronic contexts.
  • Additional Details:
    • Minimal Heat Generation: Operates with reduced heat production, improving efficiency.
    • High Reliability: Trusted for use in mission-critical applications.
    • Prolonged Durability: Designed for long-term use, ensuring extended productivity.

You May Also Be Interested in

Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
Linear IC
Lowest to $72.7612
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess