EN
  • EN
  • DE

BSV-3.3S6R0DA

Part No BSV-3.3S6R0DA
Manufacturer Others
Catalog Unclassified
Description Module DC-DC 1-OUT 0.8V to 3.6V/3.3V 6A 18-Pin DIP Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Family Name BSV-3.3S6R0DA
Estimated EOL Date Not Applicable
Win Source Part Number 83504-BSV-3.3S6R0DA
Ultra Librarian 3D Model Ultra Librarian BSV-3.3S6R0DA CAD Model

Description

BSV-3.3S6R0DA - High-Performance Component

The BSV-3.3S6R0DA offers high performance and robust functionality, aimed at enhancing the operation of various electronic systems. It is crafted to assist in efficient circuit solutions.

Applications

  • Advanced robotics
  • Power distribution units
  • Control systems
  • Home automation technologies
  • Automotive electronics

Features and Benefits

  • Enhanced Durability: Resilient to physical stresses and environmental factors.
  • High Circuit Integration: Easily integrates into complex circuits without performance loss.
  • Fast Response Time: Quick adaptation to input changes, improving system efficiency.
  • Broad Compatibility: Supports various industry standards and protocols.

Additional Details

Designed with quality in mind, the BSV-3.3S6R0DA is a remarkable solution for future-forward electronics, paving the way for innovations in technology applications.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess