EN
  • EN
  • DE

XC2V2000-5BFG957C

Part No XC2V2000-5BFG957C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412519-XC2V2000-5BFG957C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2V2000-5BFG957C CAD Model

Description

The Xilinx XC2V2000-5BFG957C is a high-performance Virtex-II series Field-Programmable Gate Array (FPGA). It's engineered for complex digital circuit and system design, offering a blend of high logic density, advanced speed, and reprogrammability. The device caters to applications requiring substantial processing power and adaptable hardware configurations.

Applications:

  • Telecommunications: Implemented in network infrastructure equipment like routers, switches, and wireless base stations.
  • Video Processing: Employed in high-definition video encoding, decoding, and transcoding systems.
  • Aerospace and Defense: Used in radar, sonar, and electronic warfare systems.
  • Medical Imaging: Integral to advanced medical diagnostic equipment, such as MRI and PET scanners.
  • Industrial Control: Deployed in automated manufacturing systems and robotics.

Features:

  • System Gates: Offers 2,304,000 system gates for complex digital logic implementation.
  • Block RAM: Includes 1,728 Kbits of on-chip block RAM for high-speed data storage and retrieval.
  • Digital Clock Managers (DCMs): Features multiple DCMs for precise clock frequency synthesis, management, and skew reduction.
  • I/O Pins: Provides 644 user I/O pins, facilitating flexible connectivity with external components.
  • Package Type: Housed in a 957-pin Ball Fine-Pitch Ball Grid Array (BFG957) package, enabling high-density board assembly.
  • Speed Grade: Operates at a -5 speed grade, indicating a specific performance level within the Virtex-II family.
  • Operating Temperature: Commercial temperature range (0°C to 85°C).

Benefits:

  • High Performance: Delivers substantial processing power for demanding applications.
  • Flexibility: Reconfigurable logic enables design modifications and adaptations without hardware changes.
  • Integration: Consolidates logic, memory, and clock management resources on a single device.
  • Rapid Prototyping: Facilitates quick design cycles and iterations, reducing time-to-market.
  • Cost-Effective: Provides a balanced solution for performance-critical and high-volume applications.

Additional Details:

The XC2V2000-5BFG957C is manufactured using a 0.15µm CMOS process technology. It supports various I/O standards, including LVTTL, LVCMOS, HSTL, and SSTL. The FPGA is fully supported by the Xilinx ISE design suite, offering a comprehensive set of tools for design entry, synthesis, place and route, and verification. The BFG957 package ensures a reliable, high-density interconnect solution. The device is suitable for applications that require a combination of high-performance processing, substantial logic capacity, and versatile I/O capabilities. Its speed grade contributes to its suitability for high-speed applications.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess