Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 81293-BM7805
Ultra Librarian 3D Model Ultra Librarian BM7805 CAD Model

Description

BM7805 - Standard 5V Linear Voltage Regulator

The BM7805 is a widely used linear voltage regulator that delivers a stable 5V output. It is perfect for powering various electronic components and circuits that require a constant voltage supply.

  • Applications:
    • Arduino projects
    • Robotics
    • Low-power sensors and devices
    • DIY electronics projects
  • Features and Benefits:
    • Fixed 5V output
    • Overheat and short-circuit protection
    • Simple to use with minimal external components
    • High reliability and performance
  • Additional Details:
    • Output current: Up to 1A
    • Dropout voltage: 2V maximum
    • Package type: TO-220

You May Also Be Interested in

Panasonic
CABLE FOR SNG TRACK READER 200MM
Need more? Email Us
ECAD model for ZUHM106A200
Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Essentra Components
MOUNTING BUTTON 0.640" NYLON BLK
Need more? Email Us
ECAD model for MMB-250-01BK
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL / Fuse Drawer
Lowest to $0.9818
ECAD model for 4301.1024.02
Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
Texas Instruments
PROTOTYPE
Lowest to $16.3466
ECAD model for AMC7904RGER
Texas Instruments
RFID ANTENNA TUNING INDICATOR / Antenna Tuning Indicator Tube
Need more? Email Us
ECAD model for RI-ACC-ATI2-00
TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY
Texas Instruments
PROTOTYPE
Lowest to $84.0858
ECAD model for TPIC72312QPZPRQ1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention