Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr Omron
Series B32
Package Bulk
Product Status Active
Switch Type Tactile
Shape Square
Color Blue
Illumination Non-Illuminated
For Use With/Related Products B3F and B3W Series
Mounting Type Slip On
Size 9.00mm L x 9.00mm W x 5.50mm H
Base Product Number B32
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 935732-B32-1240
Ultra Librarian 3D Model Ultra Librarian B32-1240 CAD Model

Description

The B32-1240 is a switch cap from Omron's B32 series. Bold the product name (e.g., BAV99S,135 → B32-1240) and manufacturer (e.g., Nexperia USA Inc. → Omron).

  • Series: B32
  • Compatibility: B3F and B3W series switches
  • Shape: Square
  • Size: 9.00mm L x 9.00mm W x 5.50mm H
  • Illumination: Non-Illuminated
  • Color: Blue
  • Type: Slip-On

You May Also Be Interested in

MEC Switches
CAP TACTILE RECT GRAY/GREEN LENS
Need more? Email Us
ECAD model for 1H032
NKK Switches
ROCKER CAP
Need more? Email Us
ECAD model for AT456B
MEC Switches
CAP TACTILE ROUND CLEAR
Need more? Email Us
ECAD model for 1IS11-16.0
Schneider Electric
HARMONY XB6, GREEN LENS FOR CIRC
Need more? Email Us
ECAD model for ZB6YAV3
NKK Switches
PADDLE CAP
Need more? Email Us
ECAD model for AT4151B
EAO
CAP PUSHBUTTON SQUARE BLUE
Need more? Email Us
ECAD model for 19-951.6
EAO
LENS GREEN 12,4X12,4 PLASTIC TRA
Need more? Email Us
ECAD model for 70-922.5
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 96-932.5
EAO
MUSHROOM-HEAD CAP GREEN D40 PLAS
Need more? Email Us
ECAD model for 704.604.5

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention