Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 1710-0603FT2A
Ultra Librarian 3D Model Ultra Librarian 0603FT2A CAD Model

Description

Product Overview

The 0603FT2A is a fast-acting surface-mount fuse designed to provide advanced protection in compact electronic environments. Perfect for developers seeking efficient circuit protection solutions.

Features and Benefits

  • Standard 0603 package facilitating easy integration
  • Quick acting to minimize damage during current overload
  • Supports applications with up to 32V DC
  • Maintains a 2A current rating
  • Environmentally friendly with RoHS compliance

Applications and Projects

  • Portable electronics
  • Data storage devices
  • Power management systems
  • Home automation products
  • Networking equipment

Additional Information

The precise engineering of the 0603FT2A makes it an ideal choice for designers who require a reliable and efficient fuse solution for delicate electronic components.

You May Also Be Interested in

Bourns Inc.
FUSE BOARD MOUNT 2.5A 24VDC 0402
Need more? Email Us
ECAD model for SF-0402S250-2
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
ECAD model for LJCA060.X
Littelfuse Inc.
FUSE AUTO 30A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0498030.TXN
Littelfuse Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 045102.5NRL
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Lowest to $0.2684
ECAD model for AF2-4.00V125TM
Littelfuse Inc.
FUSE AUTO 125A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 153.5395.6121
Eaton Bussmann
FUSE CERAMIC 1.5A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for MDA-1-1/2-R
Littelfuse Inc.
FUSE GLASS 62MA 250VAC 3AB 3AG
Need more? Email Us
ECAD model for 0312.062HXCCP
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0298175.TXN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0557 $64.8905
2,860+ $0.0452 $129.2720
4,415+ $0.0440 $194.2600
6,065+ $0.0427 $258.9755
7,815+ $0.0414 $323.5410
10,345+ $0.0375 $387.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 115,000 pieces
MOQ: 1165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention