EN
  • EN
  • DE

TSL230BRD-TR

Part No TSL230BRD-TR
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 640NM AMBIENT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type Frequency
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 846120-TSL230BRD-TR
Ultra Librarian 3D Model Ultra Librarian TSL230BRD-TR CAD Model

Description

The TSL230BRD-TR is an ambient light sensor that provides frequency output.

  • Wavelength Sensitivity: 640nm
  • Supply Voltage: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC
  • Operating Temperature: -25°C to 70°C
  • Product Status: Obsolete
  • Manufacturer: OSRAM Opto Semiconductors Inc.

You May Also Be Interested in

Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $8.7314
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess