EN
  • EN
  • DE

SFH4881

Part No SFH4881
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description IR-Lumineszenzdiode (880 nm) im TO-46-Gehäuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837131-SFH4881
Ultra Librarian 3D Model Ultra Librarian SFH4881 CAD Model

Description

The SFH4881 is a high-power infrared (IR) emitter from OSRAM Opto Semiconductors. It is designed for a variety of applications requiring efficient and reliable IR light sources. This component is known for its high radiant intensity and narrow emission angle, which makes it suitable for applications where precise beam control is essential.

Applications

  • Infrared remote control units: Used in remote controls for TVs, DVD players, and other consumer electronics.
  • Light barriers: Employed in security systems and industrial automation to detect object presence.
  • Proximity sensors: Used in mobile phones, tablets, and other devices to detect nearby objects.
  • Optical data transmission: Suitable for short-range wireless communication applications.
  • Gesture recognition systems: Employed in interactive displays and gaming consoles to detect user gestures.

Features

  • High radiant intensity: Provides strong signal strength for reliable operation.
  • Narrow emission angle: Enables precise beam control and reduces stray light.
  • Wavelength of 850 nm: Well-suited for various IR detection systems.
  • High forward current capability: Supports high drive currents for increased output power.
  • Compact package: Allows for easy integration into various designs.

Benefits

  • Improved system performance: High radiant intensity ensures reliable detection and communication.
  • Reduced power consumption: Efficient IR emission minimizes power requirements.
  • Enhanced system reliability: Robust design ensures long-term stability and performance.
  • Simplified system design: Compact package and easy integration reduce design complexity.
  • Increased range and accuracy: Narrow emission angle improves beam control for extended range and precise targeting.

Additional Details

The SFH4881 features a molded plastic package with a clear epoxy lens to maximize light output. The peak wavelength is typically 850 nm, which is a common wavelength for IR applications. The forward voltage is typically around 1.5V, and it can handle forward currents up to 100mA. Its radiant intensity is typically around 60 mW/sr. It is RoHS compliant, ensuring that it meets environmental standards. This IR emitter is well-suited for applications requiring a high-power, narrow-angle IR source.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess