EN
  • EN
  • DE

SFH4721BSM

Part No SFH4721BSM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319079-SFH4721BSM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4721BSM CAD Model

Description

The SFH4721BSM is a high-power infrared (IR) emitter designed for various applications requiring efficient and reliable IR light sources. Manufactured by OSRAM Opto Semiconductors, this component utilizes advanced chip technology to deliver high radiant intensity and excellent thermal stability. Its compact surface-mount package makes it suitable for space-constrained applications.

Applications:

  • Infrared Illumination for Security Systems: Used in CCTV cameras and other surveillance equipment to provide nighttime visibility.
  • Gesture Recognition Systems: Employed in interactive displays and human-machine interfaces to detect and interpret hand movements.
  • Proximity Sensing: Integrated into devices that need to detect the presence or absence of objects nearby, such as automatic faucets and paper towel dispensers.
  • Medical Applications: Utilized in pulse oximeters and other medical devices that rely on IR light for non-invasive monitoring.
  • Remote Control Systems: Used in some specialized remote controls and IR data transmission devices.

Features:

  • High Radiant Intensity: Provides strong and focused IR light output.
  • Wavelength: Emits infrared light at a wavelength of 850 nm.
  • Surface Mount Device (SMD): Compact package suitable for automated assembly.
  • Wide Beam Angle: Offers broad coverage for various applications.
  • High Reliability: Designed for long-term operation in demanding environments.

Benefits:

  • Improved Night Vision: Enhances the performance of security cameras and other night vision systems.
  • Enhanced Gesture Recognition: Enables more accurate and responsive gesture control in interactive devices.
  • Precise Proximity Detection: Ensures reliable operation of proximity sensors in various applications.
  • Compact Design: Allows for integration into small and lightweight devices.
  • Long Lifespan: Reduces maintenance costs and ensures continuous operation.

Technical Specifications:

The SFH4721BSM operates with a forward current typically around 100 mA and has a forward voltage of approximately 1.5 V. Its radiant intensity is optimized for efficient IR emission. The package dimensions are designed for easy integration into standard SMD assembly processes. It is compliant with RoHS standards, ensuring environmental safety.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess