EN
  • EN
  • DE

SFH4253R

Part No SFH4253R
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description High Power Infrared Emitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837118-SFH4253R
Ultra Librarian 3D Model Ultra Librarian SFH4253R CAD Model

Description

The SFH4253R is a silicon PIN photodiode designed for applications requiring high sensitivity and rapid response in the near-infrared spectrum. Manufactured by OSRAM Opto Semiconductors Inc., this device is optimized for use in a wide range of optical sensing and communication systems, particularly those operating at infrared wavelengths.

Applications:

  • Infrared Remote Control Systems: Used as an IR receiver in remote control devices for televisions, DVD players, and other consumer electronics.
  • Light Barriers and Proximity Sensors: Employed in industrial automation to detect objects and measure distances.
  • Security Systems: Integrated into intrusion detection systems and alarm systems.
  • Optical Data Transmission: Suitable for short-range, high-speed infrared data communication.
  • Medical Devices: Utilized in medical diagnostic equipment and patient monitoring systems.

Features:

  • High Sensitivity to Near-Infrared: Optimized for detecting light in the near-infrared region of the spectrum.
  • Fast Switching Speed: Enables quick response times for high-speed data transmission and accurate sensing.
  • Narrow Viewing Angle: Reduces interference from ambient light, improving signal-to-noise ratio.
  • Compact Package: Facilitates easy integration into various electronic designs.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits:

  • Improved System Performance: The high sensitivity and fast switching speed of the SFH4253R enhance the performance of optical sensing and communication systems.
  • Enhanced Accuracy: Minimizes the impact of ambient light, providing more accurate measurements.
  • Reliable Operation: OSRAM's reputation for quality ensures reliable and consistent performance.
  • Simplified Integration: The compact package and industry-standard pinout simplify integration into new and existing designs.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a practical choice for various applications.

Additional Details:

The SFH4253R features a silicon PIN photodiode structure, providing excellent linearity and low dark current. Typically, it's operated under reverse bias, where the output current is proportional to the incident light intensity. It is crucial to carefully consider the viewing angle and ambient light conditions when designing a system with this photodiode. Transimpedance amplifiers are often used to convert the current signal into a voltage signal for further processing.

Typical specifications include a spectral sensitivity range optimized for the near-infrared region, with peak sensitivity around 850 nm to 950 nm. Forward voltage is typically in the range of 0.8V to 1.1V. The dark current is typically very low, in the range of nanoamperes. Always consult the official OSRAM datasheet for the most current and accurate specifications and application guidelines.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5128 $58.9720
275+ $0.4216 $115.9400
425+ $0.4077 $173.2725
585+ $0.3950 $231.0750
760+ $0.3823 $290.5480
1,015+ $0.3419 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess