EN
  • EN
  • DE

SFH4059-U

Part No SFH4059-U
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1213+Rohs
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 756506-SFH4059-U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4059-U CAD Model

Description

The SFH4059-U is a high-speed infrared (IR) PIN photodiode manufactured by OSRAM Opto Semiconductors. It's designed for applications requiring fast and efficient detection of infrared radiation. The device features a compact package and a wide viewing angle, making it suitable for various sensing and communication applications.

Applications

  • Infrared Remote Control Systems
  • Light Barriers
  • Optical Data Transmission
  • Proximity Sensors
  • Smoke Detectors

Features

  • High Sensitivity: Efficiently detects infrared radiation.
  • Fast Switching Speed: Enables high-speed data transmission and detection.
  • Wide Viewing Angle: Provides a broad detection range.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • Operating Wavelength: Optimized for 850nm and 950nm IR wavelengths.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Reliable Performance: Delivers consistent and accurate detection of IR signals.
  • Long Lifespan: Offers extended operational life for demanding applications.
  • Easy Integration: Simplifies design and assembly processes.
  • Versatile Applications: Suitable for a wide range of sensing and communication systems.
  • Improved System Efficiency: High sensitivity minimizes power consumption.

The SFH4059-U photodiode is characterized by its high sensitivity and fast switching speed, making it ideal for applications where rapid detection of IR signals is crucial. Its wide viewing angle allows for flexibility in sensor placement and alignment. The compact package size enables integration into miniaturized devices. It is typically used in conjunction with IR LEDs to create complete sensing or communication systems.

The photodiode is sensitive to light in the near-infrared spectrum, peaking at around 850nm to 950nm. It operates on a reverse voltage, and the current generated is proportional to the amount of incident IR radiation. Key specifications include its spectral sensitivity, rise and fall times (related to its switching speed), and dark current (the current flowing when no light is present). Detailed specifications can be found in the OSRAM datasheet. The operating temperature range is typically between -40°C and +100°C, depending on the application.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess