EN
  • EN
  • DE

SFH309-4

Part No SFH309-4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Win Source Part Number 189221-SFH309-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH309-4 CAD Model

Description

The SFH309-4 is a silicon PIN photodiode designed for infrared remote control and light barrier applications. Manufactured by OSRAM Opto Semiconductors, it is characterized by its high sensitivity to infrared light and a narrow viewing angle. This photodiode is housed in a standard through-hole package, making it suitable for a variety of applications where precise light detection is required. The SFH309-4 provides reliable and efficient detection of infrared signals, particularly in remote control and security systems. The primary difference between the SFH309-3 and SFH309-4 lies in their sensitivity range. This distinction is important when selecting the right component for a specific application.

Applications:

  • Remote control systems: Used in televisions, DVD players, and other electronic devices to detect infrared remote control signals.
  • Light barriers: Implemented in security systems and automated production lines to detect interruptions in the light beam.
  • Proximity sensors: Employed in automatic doors and other devices to detect the presence of objects.
  • Optical switches: Used in various electronic devices to switch circuits based on light detection.
  • Industrial automation: Utilized for position sensing and object detection in manufacturing processes.

Features:

  • High sensitivity to infrared light: Provides a strong electrical signal even with low-intensity infrared signals.
  • Narrow viewing angle: Limits the detection range to a specific area, reducing interference from ambient light.
  • Through-hole package: Standard package allows for easy mounting on printed circuit boards.
  • Fast switching speed: Enables rapid response to changes in infrared light intensity.
  • Robust design: Ensures reliable performance in a wide range of operating conditions.

Benefits:

  • Improved remote control performance: High sensitivity ensures reliable detection of remote control signals.
  • Enhanced security system reliability: Narrow viewing angle reduces the chance of false alarms in light barrier applications.
  • Easy integration: Through-hole package allows for simple installation and connection in existing circuits.
  • Consistent performance: Robust design ensures reliable operation in diverse environments.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SFH309-4 is optimized for infrared wavelengths around 950 nm, although its sensitivity might differ slightly from the SFH309-3. It has a reverse voltage of typically 30V. The operating temperature range is generally from -40°C to +85°C. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the OSRAM datasheet. Proper alignment and shielding from ambient light can further improve performance. The component is RoHS compliant. Refer to the specific datasheet for SFH309-4 as sensitivity parameters may differ from the SFH309-3.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0455

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2797 $58.7370
505+ $0.2296 $115.9480
780+ $0.2225 $173.5500
1,075+ $0.2153 $231.4475
1,390+ $0.2081 $289.2590
1,860+ $0.1866 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess