EN
  • EN
  • DE

SCD57103-20-Z

Part No SCD57103-20-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 316504-SCD57103-20-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD57103-20-Z CAD Model

Description

The SCD57103-20-Z, manufactured by OSRAM Opto Semiconductors Inc., is a PIN photodiode designed for various light detection applications, particularly where high sensitivity and low noise are critical. Its robust design and spectral characteristics make it suitable for use in a wide range of industrial and consumer products.

Applications

  • Smoke Detectors: Used to detect the presence of smoke particles by measuring light scattering.
  • Light Barriers: Employed in security systems and industrial automation for object detection.
  • Optical Sensors: Integrated into devices for measuring light intensity and color.
  • Medical Devices: Utilized in pulse oximeters and other non-invasive diagnostic tools.
  • Consumer Electronics: Found in remote controls, ambient light sensors, and other light-sensitive devices.

Features

  • High Sensitivity: Provides excellent signal detection, even at low light levels.
  • Low Dark Current: Minimizes noise and improves signal-to-noise ratio.
  • Wide Spectral Range: Detects light across a broad spectrum, enhancing application versatility.
  • Fast Response Time: Enables quick detection of changes in light intensity.
  • Small Package Size: Allows for easy integration into compact devices.

Benefits

  • Improved Accuracy: High sensitivity and low dark current provide precise light measurements.
  • Enhanced Reliability: Robust design ensures consistent performance over time.
  • Versatile Application: Wide spectral range makes it suitable for various light detection needs.
  • Fast Detection: Quick response time allows for real-time monitoring and control.
  • Easy Integration: Small package size facilitates seamless incorporation into existing designs.

Additional Details

The SCD57103-20-Z utilizes silicon PIN diode technology for efficient light conversion. Its compact package allows for surface mounting, which is beneficial for automated assembly processes. The photodiode's performance characteristics, such as its spectral sensitivity and dark current, are detailed in the OSRAM datasheet, which should be consulted for specific design considerations.

The photodiode operates within a specific voltage range, and its temperature stability is an important factor to consider for long-term reliability. Proper biasing and thermal management can further enhance the device's performance and lifespan.

The SCD57103-20-Z from OSRAM Opto Semiconductors is a dependable and efficient photodiode designed for a wide variety of light detection applications. Its combination of high sensitivity, low noise, and compact size makes it a valuable component in numerous industrial and consumer products.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Panjit
Lowest to $6.9300
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess