EN
  • EN
  • DE

SFH 203 FA RN29A

Part No SFH 203 FA RN29A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 900NM RADIAL / Photodiode 900nm 5ns 40° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Wavelength 900nm
Spectral Range 800nm ~ 1100nm
Diode Type PIN
Responsivity @ nm 0.6 A/W @ 850nm
Response Time 5ns
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Dark (Typ) 1nA
Active Area 1mm2
Viewing Angle 40°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial
Other Names SFH203FARN29A,Q65110A5595,SFH 203 FA RN29A
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234982-SFH 203 FA RN29A
Ultra Librarian 3D Model Ultra Librarian SFH 203 FA RN29A CAD Model

Description

The SFH 203 FA RN29A is a photodiode component designed for use in optical sensors and transducers.

  • Diode Type: PIN
  • Spectral Range: 800nm to 1100nm
  • Responsivity: 0.6 A/W @ 850nm
  • Maximum Reverse Voltage: 50V
  • Response Time: 5ns
  • Package: Bulk
  • Standard Package: 1,000 units
  • Dimensions: Through hole mounting type and radial package/case
  • Active Area: 1mm2
  • Viewing Angle: 40°
  • Manufacturer: ams-OSRAM USA Inc.
  • Also Known As: SFH203FARN29A and Q65110A5595
  • Status: Obsolete

You May Also Be Interested in

Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR BLACK 1311
Lowest to $0.0844
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPEED
Lowest to $0.0430
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess