EN
  • EN
  • DE

OS096064PK11MY0B10

Part No OS096064PK11MY0B10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Display Modules - LCD, OLED, Graphic
Description DISPLAY OLED 96X64 4BIT 1.1 YLW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Pictiva
Part Status Obsolete(EOL)
Display Type OLED - Passive Matrix
Diagonal Screen Size 1.1" (27.94mm)
Viewing Area 25.49mm W x 17.65mm H
Backlight Without Backlight
Dot Pixels 96 x 64
Interface Parallel/Serial
Graphics Color Yellow
Background Color Black
Dot Size 0.22mm W x 0.22mm H
Dot Pitch 0.25mm W x 0.25mm H
Win Source Part Number 766727-OS096064PK11MY0B10
Popularity Medium
Supply and Demand Status Limited
Family Name OS096064PK11MY0B10
Introduction Date August 02, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OS096064PK11MY0B10 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 766727-OS096064PK11MY0B10 Pictiva series display is an OLED passive matrix display that has a medium popularity and limited supply and demand status.

  • Screen Size: 1.1 inches
  • Resolution: 96 x 64
  • Graphics Color: Yellow
  • Background Color: Black
  • Dot Pitch: 0.25mm W x 0.25mm H
  • Dot Size: 0.22mm W x 0.22mm H

You May Also Be Interested in

Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.28" SGL GRN 12SMD / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads
Need more? Email Us
Bridgetek Pte Ltd.
BOARD EVAL FT801 5.0 LCD BLK BZL / Capacitive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color I²C, SPI, USB 5" (127.00mm) 480 x 272
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.28" SGL YLW 12SMD / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads
Need more? Email Us
Kingbright
DISPLAY 7-SEG 0.4" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.85V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 10-DIP (0.295", 7.50mm)
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.5" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $8.6151
Displaytech
DISPLAY LCD 128X64 TRANSFL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess