EN
  • EN
  • DE

LWA673-Q2R2-KKLL

Part No LWA673-Q2R2-KKLL
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073129-LWA673-Q2R2-KKLL
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWA673-Q2R2-KKLL CAD Model

Description

The OSRAM Opto Semiconductors Inc. LWA673-Q2R2-KKLL is a member of their Advanced Power TOPLED series of LEDs. It's a high-performance, surface-mountable (SMT) LED designed for applications requiring high brightness, efficiency, and reliability. This LED is known for its compact size and excellent light output, making it suitable for a variety of lighting and indication purposes.

Applications:

  • Automotive lighting (e.g., dashboard indicators, interior lighting)
  • Backlighting for displays (e.g., LCD screens, keypads)
  • Signal and symbol illumination
  • Indoor and outdoor signage
  • General lighting applications
  • Consumer electronics indicators
  • Medical devices

Features:

  • Advanced Power TOPLED package for efficient heat dissipation.
  • Surface-mountable (SMT) for automated assembly.
  • High luminous intensity for excellent visibility.
  • Wide viewing angle for uniform light distribution.
  • Long operating life for reduced maintenance.
  • Low power consumption for energy efficiency.
  • Available in various colors.
  • RoHS compliant.

Benefits:

  • Improved visibility in various lighting conditions.
  • Reduced energy consumption and operating costs.
  • Extended product lifespan due to robust design.
  • Simplified manufacturing process with SMT compatibility.
  • Enhanced design flexibility with a compact form factor.
  • Environmentally friendly due to RoHS compliance.
  • Consistent color output for uniform illumination.

Additional Details:

Specific technical specifications for the LWA673-Q2R2-KKLL LED will vary depending on the exact configuration and color. Key parameters include luminous intensity, forward voltage, forward current, viewing angle, and color temperature (if white). It is essential to consult the product datasheet for precise electrical and optical characteristics.

The Advanced Power TOPLED package is designed to effectively dissipate heat generated by the LED, ensuring stable performance and long life. This LED is typically mounted on a printed circuit board (PCB) using reflow soldering techniques. Proper thermal management is crucial for maximizing the LED's lifespan and performance.

OSRAM Opto Semiconductors is a leading manufacturer of high-performance LEDs known for their quality and reliability. This particular LED is well-suited for applications requiring a bright, efficient, and compact light source. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess