EN
  • EN
  • DE

LUWCNAP

Part No LUWCNAP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974401-LUWCNAP
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUWCNAP CAD Model

Description

The LUWCNAP is a high-power, white LED manufactured by OSRAM Opto Semiconductors. It is designed for a wide range of lighting applications, offering high luminous flux and excellent color rendering. This LED is known for its efficiency and reliability, making it suitable for demanding applications requiring high-quality white light.

Applications

  • General Lighting: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Applied in architectural lighting systems for building facades and landscape lighting.
  • Automotive Lighting: Utilized in automotive headlamps, daytime running lights (DRLs), and interior lighting.
  • Industrial Lighting: Employed in industrial lighting fixtures for factories, warehouses, and other industrial environments.
  • Medical Lighting: Used in medical lighting applications, such as surgical lights and diagnostic equipment.

Features

  • High Luminous Flux: Provides a high level of light output for efficient illumination.
  • Excellent Color Rendering: Offers high color rendering index (CRI) for accurate color reproduction.
  • High Efficiency: Converts electrical energy into light efficiently, reducing energy consumption.
  • Long Lifespan: Designed for long-lasting operation, reducing maintenance costs.
  • Compact Size: Allows for integration into small and space-constrained lighting fixtures.

Benefits

  • Bright Illumination: High luminous flux provides bright and effective lighting.
  • Accurate Color Reproduction: Excellent color rendering ensures that colors appear natural and vibrant.
  • Energy Savings: High efficiency reduces energy consumption and lowers electricity bills.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Design Flexibility: Compact size allows for versatile lighting fixture designs.

Additional Details

The LUWCNAP LED is typically available in various color temperatures, allowing designers to select the most appropriate white light for their specific application. It also features a robust package design for reliable operation in harsh environments.

Typical Specifications (consult datasheet for precise values):

  • Color Temperature: [Value] K (e.g., 3000K, 4000K, 5000K)
  • Luminous Flux: [Value] lm
  • Forward Voltage: [Value] V
  • Forward Current: [Value] mA
  • CRI (Color Rendering Index): [Value]

The LUWCNAP is a high-performance white LED that delivers bright, efficient, and reliable lighting for a wide range of applications. Its excellent color rendering and long lifespan make it an ideal choice for demanding lighting projects.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $2.6115
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0772
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess