EN
  • EN
  • DE

IDT79R4650-80MS

Part No IDT79R4650-80MS
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064674-IDT79R4650-80MS
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT79R4650-80MS CAD Model

Description

The IDT79R4650-80MS is a high-performance, low-power RISC microprocessor designed by IDT (Integrated Device Technology, now Renesas). It is based on the MIPS architecture and operates at a clock speed of 80 MHz. This processor is suitable for embedded systems, networking applications, and other applications requiring a balance of performance and power efficiency.

Applications

  • Embedded Systems: Used in a variety of embedded applications such as industrial control systems and consumer electronics.
  • Networking Equipment: Deployed in routers, switches, and other networking devices for packet processing and control functions.
  • Gaming Consoles: Integrated in older generation gaming consoles for core processing tasks.
  • Industrial Automation: Utilized in industrial automation systems for real-time control and data processing.

Features

  • MIPS Architecture: Based on the industry-standard MIPS instruction set architecture.
  • 80 MHz Clock Speed: Provides a balance of performance and power consumption.
  • Integrated Memory Controller: Simplifies memory interface design and improves system performance.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • 32-bit Architecture: Supports 32-bit data processing and addressing.

Benefits

  • High Performance: Delivers adequate processing power for a variety of embedded and networking tasks.
  • Power Efficiency: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective Solution: Offers a balance of performance and cost for budget-conscious applications.
  • Wide Range of Applications: Suitable for a variety of embedded systems and networking applications.

Additional Details

The IDT79R4650-80MS includes features like an integrated memory controller to support external memory interfaces. The processor is designed to operate within a specific voltage range, as detailed in the IDT datasheet. The MIPS architecture ensures compatibility with existing software tools and libraries. It is often used in legacy systems and may be difficult to source.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess