EN
  • EN
  • DE

RKZ4.3CKUP6

Part No RKZ4.3CKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295706-RKZ4.3CKUP6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ4.3CKUP6 CAD Model

Description

The RKZ4.3CKUP6 is a Zener diode manufactured by Renesas Electronics America, primarily used for voltage regulation and overvoltage protection in various electronic circuits. This diode is designed to maintain a stable voltage, protecting sensitive components from voltage spikes and ensuring consistent performance in its applications.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges.
  • Signal Clipping: Limiting voltage levels in signal processing applications.
  • Power Supply Circuits: Ensuring stable output voltage in power supplies.
  • Consumer Electronics: Used in a wide range of consumer electronic devices.

Features

  • Precise Zener Voltage: Accurate voltage regulation with a stable Zener voltage.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage changes and transients.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Compact Package: Small form factor for space-saving designs.

Benefits

  • Enhanced Circuit Protection: Protects electronic components from voltage-related damage.
  • Stable Voltage Reference: Provides a reliable voltage source for sensitive circuits.
  • Improved Circuit Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Efficient Operation: Minimizes power consumption and improves energy efficiency.
  • Space-Saving Design: Enables compact and efficient circuit designs.

Additional Details

The RKZ4.3CKUP6 Zener diode is designed to provide precise voltage regulation and overvoltage protection in electronic circuits. Its ability to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage makes it an ideal component for safeguarding sensitive electronic components. The diode's compact size makes it suitable for use in space-constrained applications.

When designing with the RKZ4.3CKUP6, it is crucial to consult the manufacturer's datasheet for specific operating conditions and limitations. This includes information on power dissipation, surge current handling capability, and temperature coefficient. Adhering to the recommended guidelines ensures that the Zener diode operates reliably and provides the intended protection within the circuit.

This Zener diode finds applications in various electronic systems, including consumer electronics, industrial control systems, and automotive electronics. Proper thermal management and careful consideration of the diode's electrical characteristics are essential for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess