EN
  • EN
  • DE

LTT67S

Part No LTT67S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967780-LTT67S
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTT67S CAD Model

Description

The LTT67S is a high-efficiency LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for various illumination applications requiring a bright and reliable light source. Its robust construction and efficient light output make it suitable for demanding environments and a wide range of applications.

Applications

  • Automotive Lighting: Used in car interior lighting, dashboard illumination, and signal lights.
  • Backlighting: Employed in LCD backlighting for displays in various devices such as mobile phones, tablets, and industrial equipment.
  • Signage: Utilized in illuminated signs and displays for advertising and information purposes.
  • General Lighting: Integrated into indoor and outdoor lighting fixtures, including spotlights and downlights.
  • Indicator Lights: Used as indicator lights in electronic devices and control panels.

Features

  • High Brightness: Provides a significant amount of light output for its size.
  • Long Lifespan: Designed for extended operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Offers energy-efficient performance, minimizing power usage.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Extended Product Life: Long operational life minimizes maintenance and replacement costs.
  • Enhanced Visibility: High brightness ensures clear and effective illumination.
  • Design Flexibility: Small size and wide viewing angle provide versatility in design applications.
  • Environmentally Friendly: RoHS compliance contributes to sustainable product development.
  • Improved Reliability: Robust construction ensures consistent performance in demanding environments.

Specific Details: The LTT67S typically operates at a forward voltage of around 2-3V, depending on the specific color and binning. It's available in various colors, including red, green, blue, and white. The package type is usually a surface-mount device (SMD) for easy integration into printed circuit boards. Specific details such as luminous intensity, color temperature, and electrical characteristics are available in the OSRAM Opto Semiconductors datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8967 $58.2855
160+ $0.7357 $117.7120
245+ $0.7128 $174.6360
335+ $0.6898 $231.0830
435+ $0.6668 $290.0580
580+ $0.5978 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess