EN
  • EN
  • DE

LTT67C-U1-4-0-20

Part No LTT67C-U1-4-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754488-LTT67C-U1-4-0-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTT67C-U1-4-0-20 CAD Model

Description

The LTT67C-U1-4-0-20 is a through-hole LED from OSRAM Opto Semiconductors Inc. Part of the Advanced Power TOPLED family, these LEDs are engineered for high-performance applications where reliable and intense light output is crucial. It's specifically designed for applications demanding high brightness and a narrow viewing angle.

Applications:

  • Traffic signals and signage
  • Industrial control panels
  • Outdoor displays
  • Automotive lighting (e.g., brake lights, turn signals)
  • Instrumentation lighting

Features:

  • High Brightness: Provides intense light output for visibility in various conditions.
  • Narrow Viewing Angle: Directs light precisely where it's needed.
  • Robust Construction: Withstands harsh environmental conditions.
  • Long Lifespan: Ensures extended operational life and reduced maintenance.
  • Through-Hole Mounting: Provides secure mechanical attachment.

Benefits:

  • Improved Visibility: Enhances safety and effectiveness in critical applications.
  • Reduced Glare: Minimizes unwanted light dispersion.
  • Extended Service Life: Lowers the total cost of ownership.
  • Simplified Installation: Easy to integrate into existing systems.
  • High Reliability: Ensures consistent performance over time.

Additional Details:

The LTT67C-U1-4-0-20 is carefully designed for efficient heat dissipation, which is crucial for maintaining its high performance and long lifespan. The specific optical characteristics, such as wavelength and luminous intensity, are precisely controlled during manufacturing to ensure consistency. It is compliant with RoHS standards, confirming its environmentally friendly composition. The robust package construction ensures the LED can withstand vibration, shock, and temperature fluctuations. Its through-hole design allows for secure mechanical mounting, making it well-suited for applications where the LED needs to withstand physical stress. The specific color and intensity are dependent on the manufacturing batch; refer to the OSRAM datasheet for detailed specifications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6249 $50.3719
76+ $1.3333 $101.3308
117+ $1.2917 $151.1289
160+ $1.2500 $200.0000
207+ $1.2083 $250.1181
277+ $1.0833 $300.0741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess