The LTQH9G is a high-power LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high luminous flux and efficient light output, such as automotive lighting, general illumination, and specialty lighting. The LED's robust design and high performance make it suitable for demanding environments and applications.
Applications
- Automotive headlights and auxiliary lighting
- Street lighting
- Industrial lighting
- Architectural lighting
- High-bay lighting
Features
- High luminous flux
- Low thermal resistance
- Long lifespan
- Wide viewing angle
- Compact package
- High efficiency
Benefits
- High Brightness: Provides intense light output suitable for demanding lighting applications.
- Efficient Heat Dissipation: Low thermal resistance ensures efficient heat transfer, maintaining stable performance and extending lifespan.
- Long Operational Life: Designed for extended operation, reducing maintenance and replacement costs.
- Versatile Application: Suitable for a wide range of lighting applications due to its high performance and reliability.
- Compact Design: The compact package allows for easy integration into various lighting systems.
Additional Details
The LTQH9G typically operates at a forward voltage of around 3.0V to 4.0V and a forward current of up to 1A, depending on the specific variant and application. The color temperature and luminous flux can vary significantly based on the selected model. It is often used in automotive headlights, providing high-intensity illumination for improved visibility. The LED's robust design ensures reliable performance even in harsh conditions, such as extreme temperatures and vibrations. The product is also RoHS compliant, ensuring adherence to environmental standards for hazardous substances.