EN
  • EN
  • DE

LTCP7P-JYKZ-26-Z

Part No LTCP7P-JYKZ-26-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828693-LTCP7P-JYKZ-26-Z
Ultra Librarian 3D Model Ultra Librarian LTCP7P-JYKZ-26-Z CAD Model

Description

The LTCP7P-JYKZ-26-Z is a high-performance, surface-mountable LED manufactured by OSRAM Opto Semiconductors Inc. It is designed to provide high brightness and excellent color uniformity, making it suitable for a wide range of applications including signage, backlighting, and general illumination.

Applications:

  • Indoor and Outdoor Signage: Providing bright and uniform illumination for signs and displays.
  • Backlighting for LCD Displays: Enhancing the visual clarity and brightness of LCD screens.
  • Architectural Lighting: Creating ambient and accent lighting in buildings and structures.
  • Automotive Lighting: Used in interior and exterior lighting applications in vehicles.
  • General Illumination: Providing efficient and reliable lighting for various environments.

Features:

  • High Brightness: Delivers a high luminous output for excellent visibility.
  • Excellent Color Uniformity: Provides consistent color across the LED surface.
  • Wide Viewing Angle: Ensures even light distribution over a broad area.
  • Surface Mountable: Easy to integrate into automated assembly processes.
  • Long Lifespan: Offers a long operational life for reduced maintenance and replacement costs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Consistent Lighting: Excellent color uniformity provides a visually appealing and consistent light output.
  • Easy Integration: Surface mountable design simplifies the assembly process.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The LTCP7P-JYKZ-26-Z from OSRAM offers a reliable and efficient lighting solution with its high brightness, excellent color uniformity, and long lifespan. It is particularly well-suited for applications requiring consistent and high-quality illumination. The surface-mountable design simplifies the assembly process, making it easy to integrate into a wide range of products. Its robust design ensures durability and stable performance over its operational life. The wide viewing angle provides even light distribution, making it ideal for signage and backlighting applications. The LED's compliance with RoHS standards ensures that it meets environmental requirements, making it a responsible choice for modern lighting designs. The high luminous output of this LED makes it especially effective in outdoor signage and displays where visibility is crucial.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess