EN
  • EN
  • DE

LT G5AP-CZEX-36-1-100-R18-Z

Part No LT G5AP-CZEX-36-1-100-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED ADV PWR TOPLED PLUS GRN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting Color series Green 531nm (519nm ~ 543nm) 4-SMD, Gull Wing
Manufacturer OSRAM Opto Semiconductors Inc.
Series Advanced Power TOPLED® Plus
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-PLCC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LT G5AP-CZEX-36-1, LT G5AP-CZEX-36-1-100-R18-Z-ND, LT G5AP-CZEX-36-1-ND, LTG5AP-CZEX-36-1-100-R18-Z, Q65111A3485
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880112-LT G5AP-CZEX-36-1-100-R18-Z
Ultra Librarian 3D Model Ultra Librarian LT G5AP-CZEX-36-1-100-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. Advanced Power TOPLED Plus is a LED lighting component with a green lighting color series and a wavelength of 531nm (519nm ~ 543nm).

  • Product Type: LED Lighting Component
  • Lighting Color: Green
  • Wavelength: 531nm (519nm ~ 543nm)
  • Package Size: 4-SMD, Gull Wing
  • Mounting Type: Surface Mount
  • Series: LT G5AP-CZEX-36-1-100-R18-Z
  • Package: Reel
  • Quantity per Package: 700
  • Estimated Production Lead Time: 29 weeks
  • REACH Status: REACH unaffected
  • Popularity: Medium

You May Also Be Interested in

LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Kingbright
Single Color LEDs
Lowest to $0.1556
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess