EN
  • EN
  • DE

LSE63B-BB-1-3

Part No LSE63B-BB-1-3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 714931-LSE63B-BB-1-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSE63B-BB-1-3 CAD Model

Description

The LSE63B-BB-1-3 is a high-performance, surface-mountable LED from OSRAM Opto Semiconductors. It is designed for a wide range of applications requiring efficient and reliable light emission in a compact form factor. This LED offers excellent brightness and color consistency, making it suitable for both indoor and outdoor use.

Applications

  • General lighting: Can be used in various lighting fixtures, such as downlights, spotlights, and linear lights.
  • Signage and advertising: Ideal for illuminated signs, channel letters, and advertising displays due to its high brightness and visibility.
  • Automotive lighting: Suitable for automotive interior lighting, such as dashboard illumination and accent lighting.
  • Backlighting: Used in LCD backlights for displays, televisions, and monitors.
  • Specialty lighting: Applicable in medical lighting, architectural lighting, and other specialized lighting systems.

Features

  • High luminous flux: Delivers a significant amount of light output for its size, ensuring bright and effective illumination.
  • Compact size: Small footprint allows for flexible design and integration into various applications.
  • Wide viewing angle: Provides uniform light distribution, ensuring consistent brightness across the illuminated area.
  • Long lifespan: Designed for extended operational life, reducing maintenance and replacement costs.
  • Surface-mountable package: Simplifies assembly and integration into printed circuit boards (PCBs).
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy efficiency: Consumes less power compared to traditional lighting sources, resulting in reduced energy costs.
  • Improved visibility: High brightness and uniform light distribution enhance visibility in various applications.
  • Compact design: Allows for integration into small and space-constrained environments.
  • Reduced maintenance: Long lifespan minimizes the need for frequent replacements, lowering maintenance expenses.
  • Enhanced reliability: Robust design ensures stable performance in a wide range of operating conditions.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

The LSE63B-BB-1-3 LED features a specific wavelength and color temperature tailored to meet the requirements of various lighting applications. It is manufactured with high-quality materials and undergoes rigorous testing to ensure reliable and consistent performance. Its surface-mountable package facilitates easy soldering and integration into electronic circuits, contributing to efficient manufacturing processes. This LED is an excellent choice for applications demanding high-performance, energy-efficient, and long-lasting illumination.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess