EN
  • EN
  • DE

LRE6SFBB13B50

Part No LRE6SFBB13B50
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070965-LRE6SFBB13B50
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRE6SFBB13B50 CAD Model

Description

The LRE6SFBB13B50, manufactured by OSRAM Opto Semiconductors Inc., is a high-performance LED designed for a variety of illumination applications. This LED is engineered to deliver high luminous flux and excellent color consistency, making it suitable for both indoor and outdoor lighting solutions. Its robust design ensures long-term reliability and stable performance in demanding environments.

Applications

  • General Lighting: Used in indoor and outdoor luminaires, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Employed in facade lighting, accent lighting, and other architectural applications to create visually appealing effects.
  • Industrial Lighting: Ideal for use in high-bay lighting, task lighting, and other industrial applications requiring high luminous output and long lifespan.
  • Retail Lighting: Used in store lighting, display cases, and other retail applications to enhance product visibility and attract customers.
  • Signage: Suitable for use in illuminated signs and displays, providing bright and uniform illumination.

Features

  • High Luminous Flux: Delivers a high amount of light output, ensuring bright and efficient illumination.
  • Excellent Color Consistency: Provides consistent color quality across different LEDs, ensuring uniform lighting performance.
  • Long Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.
  • Wide Viewing Angle: Offers a wide viewing angle, providing uniform light distribution over a large area.
  • Low Thermal Resistance: Facilitates efficient heat dissipation, ensuring stable performance and long lifespan.

Benefits

  • Energy Efficiency: High luminous efficacy reduces energy consumption and lowers operating costs.
  • Improved Lighting Quality: Excellent color consistency and uniform light distribution enhance visual comfort and improve the appearance of illuminated objects.
  • Reduced Maintenance Costs: Long lifespan reduces the frequency of replacements, lowering maintenance costs.
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.
  • Robust Design: Resistant to environmental factors, ensuring reliable performance in demanding conditions.

The LRE6SFBB13B50 is available in various color temperatures and offers a wide range of drive current options, allowing for customization to meet specific application requirements. The LED is designed with a compact package, making it easy to integrate into various lighting fixtures. Its high performance, reliability, and versatility make it a good choice for a wide range of lighting applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess