EN
  • EN
  • DE

LPT676-L2-4-0-20

Part No LPT676-L2-4-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754341-LPT676-L2-4-0-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPT676-L2-4-0-20 CAD Model

Description

The LPT676-L2-4-0-20 is a surface-mount LED from OSRAM Opto Semiconductors Inc. It is part of their TOPLED series, known for its compact design and high luminous efficacy. This LED is designed for a variety of applications requiring a reliable and efficient light source.

Applications:

  • Backlighting in displays and keypads
  • Indicator lights in consumer electronics
  • Automotive interior lighting
  • Signal and symbol illumination
  • General lighting purposes where space is limited

Features:

  • Compact Package: Small footprint ideal for space-constrained applications.
  • High Luminous Efficacy: Efficient conversion of electricity into light.
  • Long Lifespan: Provides extended operational life, reducing maintenance.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Robust Design: Resistant to environmental factors.

Benefits:

  • Reduced Energy Consumption: Lower power requirements translate to cost savings.
  • Improved Light Output: Delivers bright and clear illumination.
  • Enhanced Reliability: Ensures consistent performance over time.
  • Simplified Manufacturing: Easy integration into existing production lines.
  • Versatile Application: Suitable for a wide range of lighting needs.

Additional Details:

The LPT676-L2-4-0-20 features a specific wavelength characteristic, making it suitable for applications requiring a particular color of light. Its thermal resistance is designed to efficiently dissipate heat, contributing to its long lifespan. It is compliant with industry standards for RoHS, ensuring environmental friendliness. The exact color and intensity specifications will vary based on the specific binning and manufacturing batch, but detailed datasheets are readily available from OSRAM for precise design considerations. Its design is optimized for reflow soldering processes common in PCB assembly. This ensures a reliable and consistent connection when integrated into electronic circuits.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess