EN
  • EN
  • DE

LOM67KL1302

Part No LOM67KL1302
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977750-LOM67KL1302
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOM67KL1302 CAD Model

Description

The LOM67KL1302 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc., designed for a variety of lighting applications where high brightness and energy efficiency are critical. This LED is part of OSRAM's extensive portfolio of optoelectronic components, known for their reliability and long lifespan. Its robust design and optimized performance make it suitable for both indoor and outdoor lighting solutions.

Applications:

  • Automotive Lighting: Used in daytime running lights (DRL), turn signals, and rear lights.
  • General Lighting: Suitable for indoor lighting fixtures, such as downlights, spotlights, and linear lighting systems.
  • Outdoor Lighting: Employed in streetlights, floodlights, and architectural lighting applications.
  • Signage: Utilized in illuminated signs, channel letters, and advertising displays.
  • Specialty Lighting: Applied in medical lighting, horticultural lighting, and other specialized applications.

Features:

  • High Brightness: Delivers exceptional light output for demanding applications.
  • Energy Efficiency: Provides high luminous efficacy, reducing energy consumption.
  • Long Lifespan: Offers extended operational life, minimizing maintenance costs.
  • Compact Size: Features a small form factor for design flexibility.
  • Wide Viewing Angle: Provides uniform light distribution.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Visibility: Improves safety and visibility in automotive and outdoor lighting applications.
  • Reduced Energy Costs: Lowers electricity bills with high energy efficiency.
  • Extended Service Life: Minimizes replacement and maintenance efforts.
  • Design Flexibility: Allows for compact and innovative lighting designs.
  • Improved Light Quality: Delivers consistent and uniform illumination.
  • Environmentally Friendly: Reduces environmental impact with RoHS compliance.

Additional Details:

The LOM67KL1302 LED is typically available in various color temperatures and drive current options to meet diverse application requirements. It features a robust package design that ensures reliable performance even in harsh environmental conditions. The LED's thermal management is optimized to dissipate heat effectively, ensuring long-term stability and performance. OSRAM provides comprehensive technical documentation and support to assist designers in integrating the LOM67KL1302 into their lighting systems.

The high luminous efficacy of the LOM67KL1302 allows for significant energy savings compared to traditional lighting technologies. Its compact size and wide viewing angle provide designers with flexibility in creating innovative and aesthetically pleasing lighting solutions. The LED's long lifespan and robust design minimize maintenance costs and ensure reliable performance over an extended period. OSRAM's commitment to quality and innovation makes the LOM67KL1302 a trusted choice for demanding lighting applications.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess