EN
  • EN
  • DE

LHT674-M2-1-0-10-R18

Part No LHT674-M2-1-0-10-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827666-LHT674-M2-1-0-10-R18
Ultra Librarian 3D Model Ultra Librarian LHT674-M2-1-0-10-R18 CAD Model

Description

The LHT674-M2-1-0-10-R18 is a high-efficiency red LED manufactured by OSRAM Opto Semiconductors Inc. It's part of their Advanced Power TOPLED series, known for its exceptional brightness, long lifespan, and robust design. This LED is specifically designed for applications requiring a highly visible red light source with efficient energy consumption.

Applications:

  • Automotive lighting (e.g., brake lights, turn signals, CHMSL)
  • Traffic signals and signage
  • Emergency lighting
  • Instrumentation panels and indicators
  • General lighting applications

Features:

  • High luminous intensity red LED
  • Advanced Power TOPLED package
  • Wide viewing angle
  • Long operating life
  • Low thermal resistance
  • Excellent corrosion robustness
  • Typical wavelength: [Requires datasheet for definite value]
  • Forward voltage: [Requires datasheet for definite value]

Benefits:

  • High Brightness: Provides a highly visible red light output, ensuring clear indication even in bright ambient conditions.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs and downtime.
  • Energy Efficiency: Consumes minimal power, contributing to energy savings and reduced carbon footprint.
  • Robust Design: Withstands harsh environmental conditions, ensuring reliable performance in demanding applications.
  • Wide Viewing Angle: Provides consistent brightness across a wide viewing angle, enhancing visibility from various perspectives.

The LHT674-M2-1-0-10-R18 is ideal for various applications that demand a bright, reliable, and energy-efficient red light source. Its robust design and long lifespan make it a cost-effective solution for both indoor and outdoor environments. Refer to the official OSRAM Opto Semiconductors datasheet for complete specifications, including electrical characteristics, optical performance, and environmental ratings.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess