EN
  • EN
  • DE

SUPERMICRO 9361-4I - LSI 9361-4I 4PORT 12Gbps

Part No SUPERMICRO 9361-4I - LSI 9361-4I 4PORT 12Gbps
Manufacturer Supermicro
Catalog Adapters
Description LSI 9361-4I 4PORT 12Gbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1434886-SUPERMICRO 9361-4I - LSI 9361-4I 4PORT 12Gbps
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 9361-4I - LSI 9361-4I 4PORT 12Gbps CAD Model

Description

The SUPERMICRO 9361-4I is a high-performance RAID controller card that offers four ports with a blazing-fast 12Gbps data transfer rate, courtesy of LSI's robust technology. Designed for enterprise-grade servers, storage arrays, and demanding IT environments, it supports comprehensive RAID levels (0, 1, 5, 6, 10, 50, 60) to ensure data integrity and improve performance. With its advanced PCIe connectivity and support for both SAS and SATA devices, this card is tailored for systems that require high-speed data access and significant storage capability. The 9361-4I includes features such as CacheVault flash cache protection, ensuring that data is protected even in the event of a power failure. Ideal for applications that demand high reliability and consistent performance, this RAID controller is a key component in optimizing IT infrastructure.

You May Also Be Interested in

Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess